Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Rows | 9 |
PCB Mount Orientation | Vertical |
Guide Location | Left |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Positions | 144 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .071mm, 1.8in |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | 1.8mm, .071in |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Connector System | Board-to-Board |
Board | Switch Slot |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Multigig Rt T2 .8 Bp Full Left |Te Connectivity 1410141-2 | Newark Electronics |
Conn Backplane RCP 144 POS 1.8mm Press Fit ST Thru-Hole | Avnet America |
High Speed / Modular Connectors MULTIGIG RT T2 .8 BP FULL LEFT | Sager |
Where can I find additional details, specifications and documents for a 1410141-2?
Additional datasheets, footprints and schematics for 1410141-2 are listed on our Part Details page. You can also find images and similar parts to 1410141-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410141-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410141-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410141-2 fall under?
The 1410141-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410141-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410141-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410141-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410141-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1410141-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410141-2 often in real-time on the comparison pages.
What if I can't find stock of 1410141-2?
You can fill out our help required form which you can use to request a quote for 1410141-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.