Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | SFP+ Plug |
---|---|
Connector Type B | SFP+ Plug |
Cable Length - Imperial | 12.7ft |
Cable Length - Metric | 3.88m |
Jacket Color | Black |
RoHS Compliant | Yes |
Cable Assembly, Sfp+ Plug, Black, 3.88M | Newark Electronics |
Twin Axial Cable Assemblies, Compliant | 3M 1410-P30-00-4.00 | RS Americas |
TWIN AXIAL CABLE ASSEMBLIES | TTI Europe |
Where can I find additional details, specifications and documents for a 1410-P30-00-4.00?
Additional datasheets, footprints and schematics for 1410-P30-00-4.00 are listed on our Part Details page. You can also find images and similar parts to 1410-P30-00-4.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410-P30-00-4.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410-P30-00-4.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410-P30-00-4.00 fall under?
The 1410-P30-00-4.00 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to 1410-P30-00-4.00 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410-P30-00-4.00 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410-P30-00-4.00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1410-P30-00-4.00 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 1410-P30-00-4.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410-P30-00-4.00 often in real-time on the comparison pages.
What if I can't find stock of 1410-P30-00-4.00?
You can fill out our help required form which you can use to request a quote for 1410-P30-00-4.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.