Status: | Unknown |
---|---|
Series: | 1410 Series |
RoHS: | Unknown |
Product Range | 1410 Series |
---|---|
Current Rating | 8A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 28VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | PCB Through Hole |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current AC | 64A |
External Depth | 10mm |
External Length / Height | 28mm |
External Width | 9mm |
Fixing Centres | 7.6mm |
Flange Length | 4.5mm |
Fuse Current | 8A |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.05ohm |
No. of Mechanical Operations | 300 |
Tab Width | 3mm |
Where can I find additional details, specifications and documents for a 1410-L210-L2F1-S02-8A?
Additional datasheets, footprints and schematics for 1410-L210-L2F1-S02-8A are listed on our Part Details page. You can also find images and similar parts to 1410-L210-L2F1-S02-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410-L210-L2F1-S02-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410-L210-L2F1-S02-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410-L210-L2F1-S02-8A fall under?
The 1410-L210-L2F1-S02-8A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1410-L210-L2F1-S02-8A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410-L210-L2F1-S02-8A you can contact the distributor directly for product support, shipping queries etc.
Is the 1410-L210-L2F1-S02-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410-L210-L2F1-S02-8A have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and Sager have stock available or on a lead time for 1410-L210-L2F1-S02-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410-L210-L2F1-S02-8A often in real-time on the comparison pages.
What if I can't find stock of 1410-L210-L2F1-S02-8A?
You can fill out our help required form which you can use to request a quote for 1410-L210-L2F1-S02-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.