Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.53
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$11.51
|
20
in stock
|
Buy Now | |
RS Americas
from US$161.36
|
12
in stock
|
Buy Now | |
Heilind Electronics
-
|
226
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$848.98
|
-
|
Buy Now | |
element14
from US$31.88
|
-
|
Buy Now | |
Carlton-Bates
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$29.37
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 110mm |
Tweezer Body Material | - |
Tweezer Tip Material | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
(F)TWEEZERS | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ac Powered, 4 Point | Newark Electronics |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 141.11?
Additional datasheets, footprints and schematics for 141.11 are listed on our Part Details page. You can also find images and similar parts to 141.11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141.11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141.11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141.11 fall under?
The 141.11 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 141.11 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141.11 you can contact the distributor directly for product support, shipping queries etc.
Is the 141.11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141.11 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 141.11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141.11 often in real-time on the comparison pages.
What if I can't find stock of 141.11?
You can fill out our help required form which you can use to request a quote for 141.11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.