Status: | Unknown |
---|---|
Series: | 140EX Series |
RoHS: | Compliant |
AUDIO TRANSFORMER, 1 | 2, 600/2.4K OHM |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 2.4kohm |
Transformer Mounting | Chassis |
Product Range | 140EX Series |
RoHS Compliant | Yes |
Audio Transformer, 1:2, 600/2.4K Ohm | Newark Electronics |
transformer - audio | Hammond Manufacturing 140PEX | RS Americas |
Where can I find additional details, specifications and documents for a 140PEX?
Additional datasheets, footprints and schematics for 140PEX are listed on our Part Details page. You can also find images and similar parts to 140PEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140PEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140PEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140PEX fall under?
The 140PEX is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 140PEX when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140PEX you can contact the distributor directly for product support, shipping queries etc.
Is the 140PEX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 140PEX have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 140PEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140PEX often in real-time on the comparison pages.
What if I can't find stock of 140PEX?
You can fill out our help required form which you can use to request a quote for 140PEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.