Status: | Unknown |
---|---|
Series: | Model 140 |
RoHS: | Unknown |
Ohmic value range: 50 Ω up to 20 kΩ |
Smallest size available: 12.7 mm |
Mechanical stops on request |
Datasheet |
---|
Model 140 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Capabilities |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
140-0-0 1 turn wirewound pot,5K 13mm | RS |
Wirewound Potentiometer, 5Kohm, 5%, 2W | Newark Electronics |
140 Series 1/2 Inch Single-Turn Wirewound Precision Potentiometer 5K Ohm 5% 2W Bushing Mount | Avnet America |
Where can I find additional details, specifications and documents for a 140B00502?
Additional datasheets, footprints and schematics for 140B00502 are listed on our Part Details page. You can also find images and similar parts to 140B00502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140B00502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140B00502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140B00502 fall under?
The 140B00502 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 140B00502 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140B00502 you can contact the distributor directly for product support, shipping queries etc.
Is the 140B00502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140B00502 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 140B00502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140B00502 often in real-time on the comparison pages.
What if I can't find stock of 140B00502?
You can fill out our help required form which you can use to request a quote for 140B00502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.