Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0140971-2,
688072-000 |
Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.61 |
5,200
|
Buy Now | |
Rapid Electronics | US$0.51 |
16,418
|
Buy Now | |
Newark Electronics | US$1.05 |
7,034
|
Buy Now | |
element14 | US$0.76 |
6,842
|
Buy Now | |
Farnell | US$0.67 |
6,842
|
Buy Now | |
Future Electronics | US$0.33 |
6,000
|
Buy Now | |
Chip One Stop | US$0.66 |
2,485
|
Buy Now | |
Distrelec | US$0.54 |
673
|
Buy Now | |
Transfer Multisort Elektronik | US$0.49 |
348
|
Buy Now | |
Avnet America | US$0.68 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now | |
Boersig | US$0.52 |
-
|
Buy Now | |
TE Store | US$1.44 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | No |
Plating Material | Tin |
Contact Base Material | Brass |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal & Splice Type | Tab |
Crimp Type | Compression |
Overall Length | .925in, 23.5mm |
Accepts Wire Insulation Diameter Range | .154in, 3.9mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1.3 – 2mm², 2565 – 5131CMA, 16 – 13.5AWG |
Mating Tab Width | 6.35mm, .25in |
Wire Insulation Support | Without |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Bag |
Wire Stop | No |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Terminals FASTON PIDG TAB 250 SER | Rapid Electronics |
Male Disconnect, 6.35Mm, 16-14Awg, Blu | Newark Electronics |
CRIMP TERMINAL, BLADE, 0.25", BLUE | element14 |
Tab terminal, PIDG,FASTON 250, 17-13 AWG | RS |
TE Connectivity - AMP Spade Connector, Partially Insulated, 1 ... 2mm², Plug | Distrelec |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 13.5-17AWG M 23.5mm 6.35mm Tin Loose Piece | Avnet America |
PIDG FASTON .250 SER, Blueinsulated Crimp Tab Terminal,6.35x0.81mm,17 to 13.5AWG | TE Connectivity 140971-2 | RS Americas |
FASTON PIDG TAB 250 SER | Boersig |
Special Order: FASTON PIDG TAB 250 SER Quick Disconnect Terminal Type: Tab Wire Size: 16 – 13.5 AWG Wire Size: 1.3 – 2 mm² Wire Size: 2565 – 5131 CMA Mating Tab Width: 6.35 mm Tab 16 – 13.5 AWG 1.3 – 2 mm² 2565 – 5131 CMA | Quick Disconnect | Part Number: 140971-2 | Internal Number: 140971-2 | Alias Number: 688072-000 | TE Connectivity | TE Store |
FASTON PIDG TAB250 SER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | LANGUETTE FASTON Series |
RoHS: | Unknown |
Product Range | LANGUETTE FASTON Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 140971-2?
Additional datasheets, footprints and schematics for 140971-2 are listed on our Part Details page. You can also find images and similar parts to 140971-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140971-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140971-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140971-2 fall under?
The 140971-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140971-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140971-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140971-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140971-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 140971-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140971-2 often in real-time on the comparison pages.
What if I can't find stock of 140971-2?
You can fill out our help required form which you can use to request a quote for 140971-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.