Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Phoenix PRC Series Photovoltaic Connectors |
Wire Size AWG Min | - |
Contact Material | - |
SVHC | Lead (15-Jan-2019) |
Crimp pin - CK2,5-M-6 AG | Phoenix Contact 1409209 | RS Americas |
Contact, Pin, 10Awg, Crimp | Newark Electronics |
CONTACT, PIN, 10AWG, CRIMP | element14 |
CK2,5-M-6 AG | TTI Europe |
Solar Connectors / Photovoltaic Connectors CK2,5-M-6 AG | Sager |
Where can I find additional details, specifications and documents for a 1409209?
Additional datasheets, footprints and schematics for 1409209 are listed on our Part Details page. You can also find images and similar parts to 1409209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1409209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1409209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1409209 fall under?
The 1409209 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1409209 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1409209 you can contact the distributor directly for product support, shipping queries etc.
Is the 1409209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1409209 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 1409209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1409209 often in real-time on the comparison pages.
What if I can't find stock of 1409209?
You can fill out our help required form which you can use to request a quote for 1409209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.