Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Wire Size | .32 – 1.04mm², 22 – 17AWG |
Accepts Wire Insulation Diameter Range | 1.19 – 2.49mm, .047 – .098in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .634in, 16.1mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal Faston 2,8 L P Rohs Compliant: Yes |Amp Te Connectivity 140852-2 | Newark Electronics |
Quick Disconnect Terminal 17-22AWG F 16.1mm 3.8mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 140852-2?
Additional datasheets, footprints and schematics for 140852-2 are listed on our Part Details page. You can also find images and similar parts to 140852-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140852-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140852-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140852-2 fall under?
The 140852-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140852-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140852-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140852-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140852-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 140852-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140852-2 often in real-time on the comparison pages.
What if I can't find stock of 140852-2?
You can fill out our help required form which you can use to request a quote for 140852-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.