Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.09
|
1,271
in stock
|
Buy Now | |
Newark Electronics
from US$16.91
|
1,271
in stock
|
Buy Now | |
Rapid Electronics
from US$14.86
|
1,271
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
1,271
in stock
|
Buy Now | |
Farnell
from US$29.33
|
1,017
in stock
|
Buy Now | |
Avnet America
from US$14.39
|
-
|
Buy Now | |
RS Americas
from US$15.79
|
-
|
Buy Now | |
Boersig
from US$15.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Material | Copper |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Ferrule Plating Material | Nickel |
Crimp Type | Hex |
RF Connector Mated Outer Diameter (Approximate) | 7.62mm, .3in |
Product Length | 1.022in, 25.95mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
Connector Mounting Type | Panel |
RF Connector Coupling Mechanism | Latching Quick Lock |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Coupling Nut Plating Material | Nickel |
Lockwasher Material | Phosphor Bronze |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | QMA |
RF Connector Style | Jack |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 188, RG 316, RG 174 |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Connectors Bulkhead Cable Jack Rg 174 188 316 |Amp Te Connectivity 1408339-1 | Newark Electronics |
Connectors BULKHEAD CABLE JACK RG 174 188 316 | Rapid Electronics |
TE Connectivity QMA BULKHEAD CABLE JACK RG316 RF Connect | Distrelec |
Conn QMA RCP 0Hz to 6GHz 50Ohm Crimp ST Cable Mount Gold Individual | Avnet America |
50Ohms Cable Mount QMA Connector jack, Crimp Termination | TE Connectivity 1408339-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1408339-1?
Additional datasheets, footprints and schematics for 1408339-1 are listed on our Part Details page. You can also find images and similar parts to 1408339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408339-1 fall under?
The 1408339-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408339-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408339-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1408339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408339-1 often in real-time on the comparison pages.
What if I can't find stock of 1408339-1?
You can fill out our help required form which you can use to request a quote for 1408339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.