Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0140814-1,
978418-000 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
100,016
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
28,800
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
23,605
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
17,000
in stock
|
Buy Now | |
element14
from US$0.14
|
16,690
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,416
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
14,648
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
8,425
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Boersig
from US$0.09
|
5,020
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
970
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
444
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Underplating Material | Brass |
Terminal Type | Tab |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 4.1mm, .161in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Box |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,TAB,BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 140814-1 | Internal Number: 140814-1 | Alias Number: 978418-000 | .25" | TE Connectivity | TE Store |
PCB Terminal Tab, 45deg Stud Mount, 6.35 x 0.81mm, FASTON 250 Series | TE Connectivity 140814-1 | RS Americas |
FASTON 250 TAB STUD MOUNT | TTI Europe |
TAB, FASTON | element14 |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
Terminals 1P BRASS SOLDERLESS 1R TERMINAL | Rapid Electronics |
6.35 x 0.81 mm Non-Insulated Single Connection Stud Mount Tab Terminal | Future Electronics |
TE Connectivity Faston-Tab | Distrelec |
Quick Disconnect Terminal M 8mm Loose Piece | Avnet Abacus |
Tab terminal, stud mount,FASTON 250, 45° | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 4.09mm |
Terminal Plating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 140814-1?
Additional datasheets, footprints and schematics for 140814-1 are listed on our Part Details page. You can also find images and similar parts to 140814-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140814-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140814-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140814-1 fall under?
The 140814-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140814-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140814-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 140814-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140814-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, RS Americas, TTI Europe and element14 have stock available or on a lead time for 140814-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140814-1 often in real-time on the comparison pages.
What if I can't find stock of 140814-1?
You can fill out our help required form which you can use to request a quote for 140814-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.