Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0140794-2 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
10,500
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 19.2mm, .755in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .250 |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals TERM REC FASTON 6 35 AWG 22-18 LP | Rapid Electronics |
TE Connectivity 250 FASTON REC. 22-18 AWG TPPB Connector | Distrelec |
250 Faston,rec.,22-18 Awg,tppb |Amp Te Connectivity 140794-2 | Newark Electronics |
AMP140794-2 | Avnet America |
Special Order: 250 FASTON,REC.,22-18 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .34 – .75 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .34 – .75 mm² 6.35 mm | Quick Disconnect | Part Number: 140794-2 | Internal Number: 140794-2 | Alias Number: 0-0140794-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 140794-2?
Additional datasheets, footprints and schematics for 140794-2 are listed on our Part Details page. You can also find images and similar parts to 140794-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140794-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140794-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140794-2 fall under?
The 140794-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140794-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140794-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140794-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140794-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 140794-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140794-2 often in real-time on the comparison pages.
What if I can't find stock of 140794-2?
You can fill out our help required form which you can use to request a quote for 140794-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.