Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .61g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .61mm, .024in |
Wire Size | 18 – 14AWG, .75 – 2.5mm², 2048 – 4107CMA |
Barrel Inside Diameter | 2.79mm, .065in, .11in, 1.65mm |
Wire Insulation Diameter (Max) | .157in, 3.9878mm |
Wire Insulation Diameter | 2.6 – 4mm, .102 – .157in |
Overall Length | 20.32mm, .8in |
Wire Insulation Diameter (Min) | .102in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Shape Description | Square Spade |
Stud Size | M4, #8 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Spade Is |Amp Te Connectivity 140791-2 | Newark Electronics |
Ring Tongue Terminal 13.5-18.5AWG 20.24mm 7.52mm Tin Strip | Avnet America |
WIRE TERMINAL 18-14 AWG 0.24 X .394 TPBR | TE Connectivity 140791-2 | RS Americas |
Where can I find additional details, specifications and documents for a 140791-2?
Additional datasheets, footprints and schematics for 140791-2 are listed on our Part Details page. You can also find images and similar parts to 140791-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140791-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140791-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140791-2 fall under?
The 140791-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140791-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140791-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140791-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140791-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 140791-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140791-2 often in real-time on the comparison pages.
What if I can't find stock of 140791-2?
You can fill out our help required form which you can use to request a quote for 140791-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.