Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.08
|
-
|
Buy Now |
Weight per Piece | .61g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 3.9878mm, .157in |
Tongue Thickness | .024in, .61mm |
Barrel Inside Diameter | .11in, 1.65mm, .065in, 2.79mm |
Wire Insulation Diameter | 2.6 – 4mm, .102 – .157in |
Stud Diameter | .169in, 4.3mm |
Overall Length | .8in, 20.32mm |
Wire Insulation Diameter (Min) | .102in |
Wire Size | .75 – 2.5mm², 18 – 14AWG, 2048 – 4107CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Shape Description | Square Spade |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 13.5-18.5AWG 20.24mm 7.52mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140791-1?
Additional datasheets, footprints and schematics for 140791-1 are listed on our Part Details page. You can also find images and similar parts to 140791-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140791-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140791-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140791-1 fall under?
The 140791-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140791-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140791-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 140791-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140791-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 140791-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140791-1 often in real-time on the comparison pages.
What if I can't find stock of 140791-1?
You can fill out our help required form which you can use to request a quote for 140791-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.