Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
62,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
62,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
62,050
in stock
|
Buy Now | |
Farnell
from US$0.40
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .093 – .13in, 2.36 – 3.3mm |
Overall Length | .807in, 20.5mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Comment | Versions according to DIN 46247, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Sealable | No |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Terminals 250 FASTON REC. 22-18 AWG SPPB | Rapid Electronics |
TE Connectivity 250 FASTON REC. 22-18 AWG SPPB Terminals | Distrelec |
CRIMP TERMINALS | Farnell |
250 Faston,rec.,22-18 Awg,sppb |Amp Te Connectivity 140760-3 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.5mm 7.6mm Silver Strip | Avnet America |
250 FASTON,REC.,22-18 AWG,SPPB | Boersig |
Where can I find additional details, specifications and documents for a 140760-3?
Additional datasheets, footprints and schematics for 140760-3 are listed on our Part Details page. You can also find images and similar parts to 140760-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140760-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140760-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140760-3 fall under?
The 140760-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140760-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140760-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 140760-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140760-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 140760-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140760-3 often in real-time on the comparison pages.
What if I can't find stock of 140760-3?
You can fill out our help required form which you can use to request a quote for 140760-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.