Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
340
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
170,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
75,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
927
in stock
|
Buy Now | |
element14
from US$0.14
|
340
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .093 – .13in, 2.36 – 3.3mm |
Overall Length | .807in, 20.5mm |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 80Newton, 8.1kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Versions according to DIN 46247, Part 3 |
Line | Premier |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON REC. 22-18 AWG TPPB | Rapid Electronics |
FEMALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
TE Connectivity 250 FASTON REC. 22-18 AWG TPPB Terminals | Distrelec |
0.250 (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | Future Electronics |
250 FASTON,REC.,22-18 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .34 – .75 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .34 – .75 mm² 6.35 mm | Quick Disconnect | Part Number: 140760-2 | Internal Number: 140760-2 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 22AWG-18AWG | element14 |
Faston Tab Terminal 18-22AWG RCP 20.5mm 7.6mm Tin Strip | Avnet Abacus |
Female Quick Disconnect, 22Awg-18Awg Rohs Compliant: Yes |Amp Te Connectivity 140760-2 | Newark Electronics |
FASTON 250 REC 22-18 AWG TPPB | TE Connectivity 140760-2 | RS Americas |
Where can I find additional details, specifications and documents for a 140760-2?
Additional datasheets, footprints and schematics for 140760-2 are listed on our Part Details page. You can also find images and similar parts to 140760-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140760-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140760-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140760-2 fall under?
The 140760-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140760-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140760-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140760-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140760-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Distrelec have stock available or on a lead time for 140760-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140760-2 often in real-time on the comparison pages.
What if I can't find stock of 140760-2?
You can fill out our help required form which you can use to request a quote for 140760-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.