Inspection Slot | No |
---|---|
Weight per Piece | 1.81g |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Overall Length | .98in, 24.89mm |
Barrel Inside Diameter | .07in, .889mm, 1.77mm, .035in |
Wire Insulation Diameter (Max) | .118in, 2.9972mm |
Stud Diameter | .24in, 6.1mm |
Wire Insulation Diameter (Min) | .059in |
Tongue Thickness | .76mm, .03in |
Wire Size | 22 – 16AWG, .3 – 1.5mm², 642.4 – 2583CMA |
Wire Insulation Diameter | .059 – .118in, 1.5 – 3mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 15.5-22AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140731-3?
Additional datasheets, footprints and schematics for 140731-3 are listed on our Part Details page. You can also find images and similar parts to 140731-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140731-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140731-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140731-3 fall under?
The 140731-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140731-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140731-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 140731-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140731-3 have stock available?
Authorised distributors including RS, RS Americas, Sager and Avnet America have stock available or on a lead time for 140731-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140731-3 often in real-time on the comparison pages.
What if I can't find stock of 140731-3?
You can fill out our help required form which you can use to request a quote for 140731-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.