Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
50
in stock
|
Buy Now | |
TE Store
from US$0.26
|
6,728
in stock
|
Buy Now | |
element14
from US$0.25
|
50
in stock
|
Buy Now | |
RS
from US$60.74
|
-
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$48.15
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Sager
from US$52.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.53g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Overall Length | .98in, 24.89mm |
Barrel Inside Diameter | .07in, .889mm, 1.77mm, .035in |
Wire Insulation Diameter (Max) | .118in, 2.9972mm |
Stud Diameter | .24in, 6.3mm |
Wire Insulation Diameter (Min) | .059in |
Tongue Thickness | .76mm, .03in |
Wire Size | 22 – 16AWG, .3 – 1.5mm², 642.4 – 2583CMA |
Wire Insulation Diameter | .059 – .118in, 1.5 – 3mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TONGUE 1/4 22-16 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 642.4 – 2583 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 642.4 – 2583 CMA | Ring Terminal | Part Number: 140731-2 | Internal Number: 140731-2 | TE Connectivity | TE Store |
RING TERM, 1/4", UNINSLTD, 1.5MM2, 16AWG | element14 |
Terminal Ring Tongue Rohs Compliant: Yes |Amp Te Connectivity 140731-2 | Newark Electronics |
Ring Tongue Terminal 15-22AWG 24.8mm 11.9mm Tin Strip | Avnet America |
RING TONGUE 22-16 AWG 0.25 X.512 TP | Boersig |
TERMINAL RING TONGUE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 140731-2?
Additional datasheets, footprints and schematics for 140731-2 are listed on our Part Details page. You can also find images and similar parts to 140731-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140731-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140731-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140731-2 fall under?
The 140731-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140731-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140731-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140731-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140731-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 140731-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140731-2 often in real-time on the comparison pages.
What if I can't find stock of 140731-2?
You can fill out our help required form which you can use to request a quote for 140731-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.