Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
73,350
in stock
|
Buy Now | |
element14
from US$0.06
|
73,350
in stock
|
Buy Now | |
Farnell
from US$0.06
|
73,350
in stock
|
Buy Now | |
TE Store
from US$0.07
|
32,778
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0390
|
-
|
Buy Now | |
Avnet America
from US$0.0492
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0482
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Overall Length | .634in, 16.1mm |
Accepts Wire Insulation Diameter Range | .059 – .098in, 1.5 – 2.5mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Female Disconnect, 2.79Mm, 22-18Awg | Newark Electronics |
FEMALE DISCONNECT, 2.79MM, 22-18AWG | element14 |
110 FASTON,REC.,22-18 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .34 – .75 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .34 – .75 mm² 2.8 mm | Quick Disconnect | Part Number: 140717-2 | Internal Number: 140717-2 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 110,AWG 22-18 | RS |
Terminals RECPT 2.79 x 0.51 mm Loose Piece | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Wire Terminal 0.75mm2 | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP 16.1mm 3.76mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 110,AWG 22-18 | TE Connectivity 140717-2 | RS Americas |
FASTON 110 RCPT 22 18 | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.9mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 140717-2?
Additional datasheets, footprints and schematics for 140717-2 are listed on our Part Details page. You can also find images and similar parts to 140717-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140717-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140717-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140717-2 fall under?
The 140717-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140717-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140717-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140717-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140717-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 140717-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140717-2 often in real-time on the comparison pages.
What if I can't find stock of 140717-2?
You can fill out our help required form which you can use to request a quote for 140717-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.