Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Double Wire | No |
Pin Diameter | 3.96mm, .155in |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal Length | .25in, 6.4mm |
Terminal & Splice Type | Receptacle |
Wire Size | .8 – 2.5mm², 18 – 14AWG, 1624 – 4106CMA |
Barrel Inside Diameter | .14in, .08in, 2.03mm, 3.589mm |
Overall Length | .689in, 17.5mm |
Material Thickness | .46mm, .018in |
Wire Insulation Diameter (Max) | 4.5mm, .177in |
Accepts Wire Insulation Diameter Range | .13 – .177in, 3.3 – 4.5mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Bullet Terminal | Without |
Terminal Sockt Dia 4 Awg 14 18 Blank |Amp Te Connectivity 140712-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140712-1?
Additional datasheets, footprints and schematics for 140712-1 are listed on our Part Details page. You can also find images and similar parts to 140712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140712-1 fall under?
The 140712-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 140712-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 140712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140712-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 140712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140712-1 often in real-time on the comparison pages.
What if I can't find stock of 140712-1?
You can fill out our help required form which you can use to request a quote for 140712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.