Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Plating Thickness | 118.11µin |
---|---|
Plating Material | Tin |
Double Wire | No |
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Straight |
Terminal Length | 8.7mm, .34in |
Terminal Type | Shur-Plug |
Material Thickness | .5mm, .02in |
Overall Length | 13.6mm, .535in |
Barrel Inside Diameter | .151in, 3.871mm |
Wire Insulation Diameter (Max) | .161in, 4.1mm |
Accepts Wire Insulation Diameter Range | 3 – 4.1mm, .118 – .161in |
Wire Size | 1624 – 4106CMA, .8 – 2.5mm², 18 – 14AWG |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Piercing |
Barrel Type | Open Barrel |
Insulated | No |
Bullet Terminal | Without |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140670?
Additional datasheets, footprints and schematics for 140670 are listed on our Part Details page. You can also find images and similar parts to 140670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140670 fall under?
The 140670 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 140670 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140670 you can contact the distributor directly for product support, shipping queries etc.
Is the 140670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140670 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 140670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140670 often in real-time on the comparison pages.
What if I can't find stock of 140670?
You can fill out our help required form which you can use to request a quote for 140670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.