Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | .58g |
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Tongue Thickness | .61mm, .024in |
Wire Insulation Diameter (Min) | .11in |
Wire Size | 18 – 14AWG, 2048 – 4107CMA, .8 – 2.5mm² |
Barrel Inside Diameter | 2.79mm, .065in, .11in, 1.65mm |
Wire Insulation Diameter | 2.8 – 4.1mm, .11 – .161in |
Stud Diameter | 4.3mm, .169in |
Wire Insulation Diameter (Max) | .161in, 4.0894mm |
Overall Length | 18.54mm, .73in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insulated | No |
Barrel Type | Open Barrel |
Terminal Features | Sheared |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Flat Sided |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal Ring Tongue 14 18 Tin Pl Rohs Compliant: Yes |Amp Te Connectivity 140664 | Newark Electronics |
Ring Tongue Terminal 13-18AWG 19.9mm 7mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140664?
Additional datasheets, footprints and schematics for 140664 are listed on our Part Details page. You can also find images and similar parts to 140664 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140664 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140664 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140664 fall under?
The 140664 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140664 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140664 you can contact the distributor directly for product support, shipping queries etc.
Is the 140664 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140664 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 140664.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140664 often in real-time on the comparison pages.
What if I can't find stock of 140664?
You can fill out our help required form which you can use to request a quote for 140664 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.