Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Tongue Thickness | .03in, .76mm |
Stud Diameter | .327in, 8.3mm |
Barrel Inside Diameter | 3.42mm, .135in, 4.44mm, .175in |
Wire Insulation Diameter (Max) | 5.3086mm, .209in |
Wire Size | 3 – 6mm², 12 – 10AWG, 6530 – 10383CMA |
Wire Insulation Diameter | .15 – .209in, 3.8 – 5.3mm |
Wire Insulation Diameter (Min) | .15in |
Overall Length | 25.4mm, 1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Stud Size | 5/16, M8 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal Ring Tongue 12 10 Rohs Compliant: Yes |Amp Te Connectivity 140656 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140656?
Additional datasheets, footprints and schematics for 140656 are listed on our Part Details page. You can also find images and similar parts to 140656 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140656 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140656 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140656 fall under?
The 140656 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140656 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140656 you can contact the distributor directly for product support, shipping queries etc.
Is the 140656 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140656 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 140656.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140656 often in real-time on the comparison pages.
What if I can't find stock of 140656?
You can fill out our help required form which you can use to request a quote for 140656 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.