Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .25g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | .5 – 1.5mm², 20 – 16AWG, 1022 – 2583CMA |
Barrel Inside Diameter | .045in, 1.14mm |
Tongue Thickness | .76mm, .03in |
Overall Length | 10.41mm, .41in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Tongue Terminal 15.5-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140636?
Additional datasheets, footprints and schematics for 140636 are listed on our Part Details page. You can also find images and similar parts to 140636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140636 fall under?
The 140636 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140636 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140636 you can contact the distributor directly for product support, shipping queries etc.
Is the 140636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140636 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 140636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140636 often in real-time on the comparison pages.
What if I can't find stock of 140636?
You can fill out our help required form which you can use to request a quote for 140636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.