Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .25g |
---|---|
Plating Material | Unplated |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Size | .5 – 1.5mm², 20 – 16AWG, 1022 – 2583CMA |
Barrel Inside Diameter | .045in, 1.14mm |
Tongue Thickness | .76mm, .03in |
Overall Length | 10.41mm, .41in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Tongue |Amp Te Connectivity 140635 | Newark Electronics |
Ring Tongue Terminal 15.5-20AWG 10.3mm 6.8mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140635?
Additional datasheets, footprints and schematics for 140635 are listed on our Part Details page. You can also find images and similar parts to 140635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140635 fall under?
The 140635 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140635 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140635 you can contact the distributor directly for product support, shipping queries etc.
Is the 140635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140635 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 140635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140635 often in real-time on the comparison pages.
What if I can't find stock of 140635?
You can fill out our help required form which you can use to request a quote for 140635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.