Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | .161in, 4.09mm |
PCB Hole Diameter | 4.19mm, .165in |
Packaging Method | Box |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Where can I find additional details, specifications and documents for a 140603?
Additional datasheets, footprints and schematics for 140603 are listed on our Part Details page. You can also find images and similar parts to 140603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140603 fall under?
The 140603 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140603 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140603 you can contact the distributor directly for product support, shipping queries etc.
Is the 140603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140603 have stock available?
There is no stock from authorised distributors for 140603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140603 often in real-time on the comparison pages.
What if I can't find stock of 140603?
You can fill out our help required form which you can use to request a quote for 140603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.