Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal Size | 6.35 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
PCB Hole Diameter | .165in, 4.19mm |
Mating Tab Thickness | .81mm, .032in |
Stud Diameter | 4.09mm, .161in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 140598 | Internal Number: 140598 | .25" | TE Connectivity | TE Store |
.250 Faston Tab P Rohs Compliant: Yes |Amp Te Connectivity 140598 | Newark Electronics |
Quick Disconnect Terminal Tab Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 140598?
Additional datasheets, footprints and schematics for 140598 are listed on our Part Details page. You can also find images and similar parts to 140598 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140598 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140598 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140598 fall under?
The 140598 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140598 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140598 you can contact the distributor directly for product support, shipping queries etc.
Is the 140598 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140598 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 140598.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140598 often in real-time on the comparison pages.
What if I can't find stock of 140598?
You can fill out our help required form which you can use to request a quote for 140598 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.