Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
7,499
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
7,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
7,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Mating Tab Width | 6.35mm, .25in |
PCB Hole Diameter | 4.19mm, .165in |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | .161in, 4.09mm |
Packaging Method | Box |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminals TAB FASTON 6 35 IN LINE | Rapid Electronics |
TE Connectivity - AMP 250 FASTON,TAB,TPBR | Distrelec |
Tab Faston 6,35 In Line Rohs Compliant: Yes |Amp Te Connectivity 140596 | Newark Electronics |
Quick Disconnect Terminal Tab Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 140596?
Additional datasheets, footprints and schematics for 140596 are listed on our Part Details page. You can also find images and similar parts to 140596 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140596 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140596 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140596 fall under?
The 140596 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 140596 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140596 you can contact the distributor directly for product support, shipping queries etc.
Is the 140596 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140596 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 140596.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140596 often in real-time on the comparison pages.
What if I can't find stock of 140596?
You can fill out our help required form which you can use to request a quote for 140596 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.