Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Insulation Diameter | .1 – .14in, 2.5 – 3.56mm |
Barrel Inside Diameter | .11in, .065in, 2.79mm, 1.65mm |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Tongue Thickness | .61mm, .024in |
Wire Insulation Diameter (Max) | .14in, 3.556mm |
Stud Diameter | .248in, 6.3mm |
Wire Insulation Diameter (Min) | .1in |
Overall Length | .78in, 19.81mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | 1/4 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP RING TONGUE 18-14 .236X.390 ELCTRO TPBR | Distrelec |
Ring Tongue 18-14 .236X.390 Elctro Tpbr |Amp Te Connectivity 140546 | Newark Electronics |
RING TONGUE 18-14 .236X.390 ELCTRO TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 140546 | Internal Number: 140546 | TE Connectivity | TE Store |
Ring Tongue Terminal 13.5-18AWG 19.9mm 8.7mm Tin Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 140546?
Additional datasheets, footprints and schematics for 140546 are listed on our Part Details page. You can also find images and similar parts to 140546 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140546 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140546 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140546 fall under?
The 140546 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140546 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140546 you can contact the distributor directly for product support, shipping queries etc.
Is the 140546 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140546 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, TE Store and Farnell have stock available or on a lead time for 140546.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140546 often in real-time on the comparison pages.
What if I can't find stock of 140546?
You can fill out our help required form which you can use to request a quote for 140546 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.