Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .72g |
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .76mm, .03in |
Wire Size | 20 – 16AWG, 1022 – 2583CMA, .5 – 1mm² |
Barrel Inside Diameter | 2.79mm, .065in, .11in, 1.65mm |
Wire Insulation Diameter | .098 – .142in, 2.5 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6068mm, .142in |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter (Min) | .098in |
Overall Length | 19.81mm, .78in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 15.5-20AWG Tin Strip | Avnet America |
RING IS TP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 140526?
Additional datasheets, footprints and schematics for 140526 are listed on our Part Details page. You can also find images and similar parts to 140526 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140526 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140526 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140526 fall under?
The 140526 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140526 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140526 you can contact the distributor directly for product support, shipping queries etc.
Is the 140526 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140526 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 140526.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140526 often in real-time on the comparison pages.
What if I can't find stock of 140526?
You can fill out our help required form which you can use to request a quote for 140526 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.