Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Plating Material | Unplated |
---|---|
Weight per Piece | .67g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | .5 – 1mm², 20 – 16AWG, 1022 – 2583CMA |
Barrel Inside Diameter | 1.65mm, .065in, 2.79mm, .11in |
Wire Insulation Diameter (Max) | 3.6068mm, .142in |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .098in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 19.81mm, .78in |
Wire Insulation Diameter | .098 – .142in, 2.5 – 3.6mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity RT .171 DIA TERMINAL 20-16 AWG BR | Distrelec |
Ring Tongue Terminal 15.5-20AWG 39.8mm 8.7mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 140523?
Additional datasheets, footprints and schematics for 140523 are listed on our Part Details page. You can also find images and similar parts to 140523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140523 fall under?
The 140523 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 140523 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140523 you can contact the distributor directly for product support, shipping queries etc.
Is the 140523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140523 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 140523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140523 often in real-time on the comparison pages.
What if I can't find stock of 140523?
You can fill out our help required form which you can use to request a quote for 140523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.