Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.15
|
12
in stock
|
Buy Now | |
RS Americas
from US$26.72
|
70
in stock
|
Buy Now | |
Conrad
from US$20.54
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$24.93
|
10
in stock
|
Buy Now | |
element14
from US$26.83
|
10
in stock
|
Buy Now | |
Farnell
from US$26.46
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$34.90
|
-
|
Buy Now | |
TTI Europe
from US$24.27
|
-
|
Buy Now | |
Sager
from US$30.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
conn 4-pos Socket straight M12 T-coded Screw conn | Phoenix Contact 1404644 | RS Americas |
Plug-in connector, 4-position, Socket, straightLink:M12, T-coded, Screw connection, Knurl material: Zinc die-cast, nickel-plated, Cable gland Pg11, External cable diameter 8 mm ... 10 mm | Conrad |
Connectors, 4w Socket, straightLink:M12 | RS |
Sensor/Actuator Socket, M12, 4Pos | Newark Electronics |
SENSOR/ACTUATOR SOCKET, M12, 4POS | element14 |
Power Connector, Single, Straight, 4P, 63 VDC, 12 A | Carlton-Bates |
Circular Metric Connectors SACC-M12FST 3PECON-PG11-M | Sager |
Where can I find additional details, specifications and documents for a 1404644?
Additional datasheets, footprints and schematics for 1404644 are listed on our Part Details page. You can also find images and similar parts to 1404644 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1404644 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1404644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1404644 fall under?
The 1404644 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1404644 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1404644 you can contact the distributor directly for product support, shipping queries etc.
Is the 1404644 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1404644 have stock available?
Authorised distributors including RS Americas, Conrad, RS, Newark Electronics and element14 have stock available or on a lead time for 1404644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1404644 often in real-time on the comparison pages.
What if I can't find stock of 1404644?
You can fill out our help required form which you can use to request a quote for 1404644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.