Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.01
|
1
in stock
|
Buy Now | |
Conrad
from US$22.38
|
31
in stock
|
Buy Now | |
RS Americas
from US$26.58
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$24.93
|
2
in stock
|
Buy Now | |
element14
from US$26.73
|
2
in stock
|
Buy Now | |
Farnell
from US$26.32
|
2
in stock
|
Buy Now | |
TTI Europe
from US$24.12
|
-
|
Buy Now | |
Sager
from US$23.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plug-in connector, 4-position, Plug straightLink:M12, T-coded, Screw connection, Knurl material: Zinc die-cast, nickel-plated, Cable gland Pg11, External cable diameter 8 mm ... 10 mm | Conrad |
Circular Connector SACC-M12MST-3PECON-PG11-M | Phoenix Contact 1404643 | RS Americas |
Sensor/Actuator Plug, M12, 4Pos | Newark Electronics |
SENSOR/ACTUATOR PLUG, M12, 4POS | element14 |
Connectors, 4w Plug, straightLink:M12 | RS |
Circular Metric Connectors SACC-M12MST 3PECON-PG11-M | Sager |
Where can I find additional details, specifications and documents for a 1404643?
Additional datasheets, footprints and schematics for 1404643 are listed on our Part Details page. You can also find images and similar parts to 1404643 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1404643 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1404643 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1404643 fall under?
The 1404643 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1404643 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1404643 you can contact the distributor directly for product support, shipping queries etc.
Is the 1404643 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1404643 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1404643.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1404643 often in real-time on the comparison pages.
What if I can't find stock of 1404643?
You can fill out our help required form which you can use to request a quote for 1404643 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.