Inter Series Connector A | M12 |
---|---|
Convert From Positions | 8Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Control cabinet feed-through | RS |
ADAPTER, M12 XCODE PLUG-RJ45 JACK, 8POS | Farnell |
Feed Through Adaptor, M12-Rj45, Jack | Newark Electronics |
Control Cabinet Feed-Through, M12 8 Position X Coded-RJ45 Socket, Straight | Phoenix Contact 1404549 | RS Americas |
VS-BH-M12FSX-10G-RJ45/180 | TTI Europe |
Modular Connectors / Ethernet Connectors VS-BH-M12FSX 10G-RJ45/180 | Sager |
Where can I find additional details, specifications and documents for a 1404549?
Additional datasheets, footprints and schematics for 1404549 are listed on our Part Details page. You can also find images and similar parts to 1404549 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1404549 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1404549 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1404549 fall under?
The 1404549 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1404549 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1404549 you can contact the distributor directly for product support, shipping queries etc.
Is the 1404549 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1404549 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1404549.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1404549 often in real-time on the comparison pages.
What if I can't find stock of 1404549?
You can fill out our help required form which you can use to request a quote for 1404549 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.