Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.90
|
22
in stock
|
Buy Now | |
RS Americas
from US$67.36
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$60.56
|
4
in stock
|
Buy Now | |
TTI Europe
from US$44.83
|
1
in stock
|
Buy Now | |
element14
from US$66.97
|
-
|
Buy Now | |
Carlton-Bates
from US$85.32
|
-
|
Buy Now | |
Sager
from US$75.98
|
-
|
Buy Now | |
Farnell
from US$40.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inter Series Connector A | M12 |
---|---|
Convert From Positions | 8Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cat6a RJ45 Unshielded Right Angle RJ Socket Module PLUSCON Series | Phoenix Contact 1404548 | RS Americas |
Control cabinet feed through IP20 | RS |
Feed Through Adaptor, M12-Rj45, Jack | Newark Electronics |
VS-BH-M12FSX-10G-RJ45/90 | TTI Europe |
ADAPTER, M12 XCODE PLUG-RJ45 JACK, 8POS | element14 |
Feed-through Data Plug, Cat 6A, RJ45, 8 Position, Black | Carlton-Bates |
Modular Connectors / Ethernet Connectors VS-BH-M12FSX-10G RJ45/90 | Sager |
Where can I find additional details, specifications and documents for a 1404548?
Additional datasheets, footprints and schematics for 1404548 are listed on our Part Details page. You can also find images and similar parts to 1404548 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1404548 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1404548 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1404548 fall under?
The 1404548 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1404548 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1404548 you can contact the distributor directly for product support, shipping queries etc.
Is the 1404548 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1404548 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TTI Europe and element14 have stock available or on a lead time for 1404548.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1404548 often in real-time on the comparison pages.
What if I can't find stock of 1404548?
You can fill out our help required form which you can use to request a quote for 1404548 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.