Status: | Unknown |
---|---|
Series: | 1402 Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 99mm |
External Width - Metric | 255mm |
External Depth - Metric | 184mm |
IP Rating | IP30 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.9" |
External Width - Imperial | 10.033" |
External Depth - Imperial | 7.25" |
Product Range | 1402 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 7.3" |
Depth - Metric | 185.4mm |
Height - Imperial | 3.9" |
Height - Metric | 99.1mm |
Length / Width - Imperial | 10" |
Length / Width - Metric | 254mm |
ENCLOSURE, INSTRUMENT, ALUMINIUM, GREY | Farnell |
Alu Instrument Case Vented 99x254x185 mm | RS |
Enclosure, Instrument, Aluminium | Newark Electronics |
Enclosure: with panel | Transfer Multisort Elektronik |
Enclosure, Clamshell, Desktop, Aluminum, 3.9x10.033x7.3 In, Vented, 1402 Series | Hammond Manufacturing 1402HV | RS Americas |
Hammond Metal Instrument Case 1402 254.84x185x99mm Aluminium Grey IP30 | Distrelec |
Where can I find additional details, specifications and documents for a 1402HV?
Additional datasheets, footprints and schematics for 1402HV are listed on our Part Details page. You can also find images and similar parts to 1402HV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1402HV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1402HV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1402HV fall under?
The 1402HV is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1402HV when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1402HV you can contact the distributor directly for product support, shipping queries etc.
Is the 1402HV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1402HV have stock available?
Authorised distributors including Powell Electronics, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1402HV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1402HV often in real-time on the comparison pages.
What if I can't find stock of 1402HV?
You can fill out our help required form which you can use to request a quote for 1402HV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.