Status: | Unknown |
---|---|
Series: | 4000 Series |
RoHS: | Unknown |
Prices starting from US$40.50
For Use With | Bulgin Buccaneer 4000 Series contacts |
---|---|
Crimp Locator Applications | 8 Pole Crimp Contacts |
Product Range | 4000 Series |
SVHC | No SVHC (27-Jun-2018) |
CRIMP POSITIONER, 8POLE CRIMP CONTACT | element14 |
Crimp Positioner, 8Pole Crimp Contact | Newark Electronics |
TOOL CRIMP POSITIONER | Bulgin 14025/1820 | RS Americas |
CRIMP-POSITIONIERER FÃœR 8 POLIGE STECKVERBINDER | Boersig |
Where can I find additional details, specifications and documents for a 14025/1820?
Additional datasheets, footprints and schematics for 14025/1820 are listed on our Part Details page. You can also find images and similar parts to 14025/1820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14025/1820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14025/1820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14025/1820 fall under?
The 14025/1820 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 14025/1820 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14025/1820 you can contact the distributor directly for product support, shipping queries etc.
Is the 14025/1820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14025/1820 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 14025/1820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14025/1820 often in real-time on the comparison pages.
What if I can't find stock of 14025/1820?
You can fill out our help required form which you can use to request a quote for 14025/1820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.