Status: | Unknown |
---|---|
Series: | 4000 Series |
RoHS: | Unknown |
Prices starting from US$507.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$507.15 |
No stock
|
Buy Now |
![]() |
Farnell | US$970.85 |
15
|
Buy Now |
![]() |
Newark Electronics | US$760.32 |
15
|
Buy Now |
![]() |
element14 | US$985.38 |
15
|
Buy Now |
![]() |
Rapid Electronics | US$825.45 |
8
|
Buy Now |
![]() |
RS Americas | US$1,026.31 |
4
|
Buy Now |
![]() |
Distrelec | US$1,040.80 |
4
|
Buy Now |
![]() |
Conrad | US$1,207.37 |
3
|
Buy Now |
![]() |
Schukat Electronic | US$1,194.03 |
1
|
Buy Now |
![]() |
Heilind Electronics | US$1,167.98 |
1
|
Buy Now |
![]() |
Heilind Electronics Asia | US$1,167.98 |
1
|
Buy Now |
![]() |
Boersig | - |
-
|
Buy Now |
![]() |
Avnet Abacus | - |
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | Bulgin Buccaneer 400 Series Contacts |
Product Range | 4000 Series |
SVHC | No SVHC (27-Jun-2018) |
Crimp Application | 20AWG to 28AWG Terminals |
CRIMP TOOL, 400 SERIES | Farnell |
Hand Crimp Tool, 28-20Awg Contact | Newark Electronics |
Crimpers / Crimping Tools CRIMP TOOL FOR 400S | Rapid Electronics |
Crimp Tool 8 Indent, For use with Positioners, 400 Buccaneer Series | Bulgin 14025 | RS Americas |
Bulgin Limited Crimping pliers without limit stop | Distrelec |
Connection angle: 180 ° | Conrad |
Crimp Tool 8/16/22-Pole | Schukat Electronic |
CRIMP TOOL FOR 8,16,22 POLE | Heilind Electronics |
Crimp tool, 8 Indent, for use with posit | RS |
CRIMPZANGE POSITIONIERUNG KONTAKTE | Boersig |
Where can I find additional details, specifications and documents for a 14025?
Additional datasheets, footprints and schematics for 14025 are listed on our Part Details page. You can also find images and similar parts to 14025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14025 fall under?
The 14025 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 14025 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14025 you can contact the distributor directly for product support, shipping queries etc.
Is the 14025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14025 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Rapid Electronics and RS Americas have stock available or on a lead time for 14025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14025 often in real-time on the comparison pages.
What if I can't find stock of 14025?
You can fill out our help required form which you can use to request a quote for 14025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.