Status: | Unknown |
---|---|
Series: | 1401 Series |
RoHS: | Unknown |
Prices starting from US$64.10
Enclosure Type | Instrument |
---|---|
Enclosure Material | Steel |
External Height - Metric | 203mm |
External Width - Metric | 203mm |
External Depth - Metric | 203mm |
IP Rating | IP32 |
Body Colour | Beige Black |
NEMA Rating | - |
External Height - Imperial | 8" |
External Width - Imperial | 8" |
External Depth - Imperial | 8" |
Product Range | 1401 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 8" |
Depth - Metric | 203mm |
Height - Imperial | 8" |
Height - Metric | 203mm |
Length / Width - Imperial | 8" |
Length / Width - Metric | 203mm |
Enclosure, Instrument, Steel, Gray | Newark Electronics |
Enclosure: with panel | Transfer Multisort Elektronik |
Enclosure, Cabinet, Desktop, Steel, Contempra Gray, 8x8x8 In, 1401 Series | Hammond Manufacturing 1401E | RS Americas |
Metal Instrument Case | RS |
Hammond Metal Instrument Case 1401 203.2x203.2x203.2mm Steel Grey IP32 | Distrelec |
ENCLOSURE, INSTRUMENT, STEEL, BEIGE/BLK | Farnell |
Where can I find additional details, specifications and documents for a 1401E?
Additional datasheets, footprints and schematics for 1401E are listed on our Part Details page. You can also find images and similar parts to 1401E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1401E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1401E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1401E fall under?
The 1401E is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1401E when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1401E you can contact the distributor directly for product support, shipping queries etc.
Is the 1401E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1401E have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Transfer Multisort Elektronik, RS Americas and RS have stock available or on a lead time for 1401E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1401E often in real-time on the comparison pages.
What if I can't find stock of 1401E?
You can fill out our help required form which you can use to request a quote for 1401E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.