Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
150
in stock
|
Buy Now | |
Sager
from US$1.10
|
770
in stock
|
Buy Now | |
RS Americas
from US$1.09
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
98
in stock
|
Buy Now | |
element14
from US$1.15
|
98
in stock
|
Buy Now | |
Farnell
from US$1.10
|
98
in stock
|
Buy Now | |
Carlton-Bates
from US$1.30
|
30
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Terminal Block Tools & Accessories E/MBK END BRACKET | Sager |
End Clamp Term Blk Gray 22 mm L x 6.2 mm W x 11.4 mm H End bracket Series | Phoenix Contact 1401637 | RS Americas |
DIN Rail End clamp for E/MBK | RS |
End Clamp, Terminal Block Rohs Compliant: Yes |Phoenix Contact 1401637 | Newark Electronics |
END CLAMP, TERMINAL BLOCK | element14 |
Terminal Block End Stop DIN Rail E/MBK Series - E/MBK | Carlton-Bates |
E/MBK END CLAMP CLIPLINE | TTI Europe |
Where can I find additional details, specifications and documents for a 1401637?
Additional datasheets, footprints and schematics for 1401637 are listed on our Part Details page. You can also find images and similar parts to 1401637 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1401637 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1401637 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1401637 fall under?
The 1401637 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1401637 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1401637 you can contact the distributor directly for product support, shipping queries etc.
Is the 1401637 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1401637 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 1401637.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1401637 often in real-time on the comparison pages.
What if I can't find stock of 1401637?
You can fill out our help required form which you can use to request a quote for 1401637 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.