Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob / Dial Style | Pointer |
Knob Fixture Type | Set Screw |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Shorting Jack |
---|---|
For Use With | 1 mm (0.040") Pins |
No. of Positions | 2Positions |
Pitch Spacing | 10.2mm |
Colour | Red |
RoHS Compliant | Yes |
Insulated Shorting Jack, 2Way, 10.2Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 1400R?
Additional datasheets, footprints and schematics for 1400R are listed on our Part Details page. You can also find images and similar parts to 1400R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1400R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1400R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1400R fall under?
The 1400R is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1400R when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1400R you can contact the distributor directly for product support, shipping queries etc.
Is the 1400R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1400R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 1400R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1400R often in real-time on the comparison pages.
What if I can't find stock of 1400R?
You can fill out our help required form which you can use to request a quote for 1400R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.