1400DR Knobs & Accessories by Davies Molding LLC

CONTROL KNOB, PHENOLIC, D SHAFT, 17.5MM

Status: Unknown
Series: 1400 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
92
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.17
92
in stock
Buy Now
Logo for element14
element14
from US$1.33
92
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.07
-
Buy Now

Specifications

Shaft Type D Shaft
Shaft Diameter 6mm
Knob Material Phenolic
Knob / Dial Style Round Knurled with Pointer
Knob Diameter 17.5mm
Product Range 1400 Series
RoHS Compliant Yes

Alternative Descriptions

Control Knob, Phenolic, D Shaft, 17.5Mm | Newark Electronics
21mm Diameter Thermoset Pointer Control Knob M6 Flatted to M4.5 Mounting, Sprin | Davies Molding 1400DR | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1400DR?

Additional datasheets, footprints and schematics for 1400DR are listed on our Part Details page. You can also find images and similar parts to 1400DR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1400DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1400DR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1400DR fall under?

The 1400DR is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 1400DR when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1400DR you can contact the distributor directly for product support, shipping queries etc.

Is the 1400DR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1400DR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1400DR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1400DR often in real-time on the comparison pages.

What if I can't find stock of 1400DR?

You can fill out our help required form which you can use to request a quote for 1400DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay