1400.0402 Schurter Parts by Schurter

TOUCHKIT PCAP 10.1IN 3.5-5.5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$562.11

Distributor Stock
Logo for Farnell
Farnell
from US$562.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Meter Display Type Projected Capacitive
Display Size 221mm x 139.6mm
Display Resolution -
Screen Size 10.1"
Supply Voltage Min 3.5V
Supply Voltage Max 5.5V
Operating Temperature Min -10°C

Alternative Descriptions

Touchkit, Pcap, 10.1In, 3.5-5.5V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1400.0402?

Additional datasheets, footprints and schematics for 1400.0402 are listed on our Part Details page. You can also find images and similar parts to 1400.0402 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1400.0402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1400.0402 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1400.0402 fall under?

The 1400.0402 is listed under Schurter Parts.

Can I view similar or alternative parts?

You can view similar parts to 1400.0402 when available in the Schurter Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1400.0402 you can contact the distributor directly for product support, shipping queries etc.

Is the 1400.0402 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1400.0402 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 1400.0402.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1400.0402 often in real-time on the comparison pages.

What if I can't find stock of 1400.0402?

You can fill out our help required form which you can use to request a quote for 1400.0402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay