Status: | Unknown |
---|---|
Series: | 140 Series |
RoHS: | Compliant |
Prices starting from US$17.58
Zero Power Resistance at 25°C | 500ohm |
---|---|
Product Range | 140 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3468K |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
Thermal-Thermistors/Honeywell Rohs Compliant: Yes |Honeywell 140-501FAG-RB1 | Newark Electronics |
NTC Thermistors 2.54 mm [0.1 in] Disc w/ leads | Rapid Electronics |
Honeywell NTC Thermistors 2.54 mm [0.1 in] Disc w/ | Distrelec |
Thermistor, Rugged Design, NTC, Res 500 Ohms, Tol +/-10%,Radial, Disc, TC 10Sec.,-60C | Honeywell 140-501FAG-RB1 | RS Americas |
Where can I find additional details, specifications and documents for a 140-501FAG-RB1?
Additional datasheets, footprints and schematics for 140-501FAG-RB1 are listed on our Part Details page. You can also find images and similar parts to 140-501FAG-RB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140-501FAG-RB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-501FAG-RB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140-501FAG-RB1 fall under?
The 140-501FAG-RB1 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 140-501FAG-RB1 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140-501FAG-RB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 140-501FAG-RB1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 140-501FAG-RB1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 140-501FAG-RB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140-501FAG-RB1 often in real-time on the comparison pages.
What if I can't find stock of 140-501FAG-RB1?
You can fill out our help required form which you can use to request a quote for 140-501FAG-RB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.