Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.54
|
No stock
|
Buy Now |
Accessory Type | Bezel With Filter |
---|---|
For Use With | Panel Display Meters |
Product Range | - |
Colour | Black |
External Length / Height | 34.1mm |
External Width | 89.7mm |
Material | ABS Plastic |
Window Width | 76.2mm |
BEZEL/FILTER, NEUTRAL | Farnell |
Where can I find additional details, specifications and documents for a 140-3N.?
Additional datasheets, footprints and schematics for 140-3N. are listed on our Part Details page. You can also find images and similar parts to 140-3N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140-3N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-3N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140-3N. fall under?
The 140-3N. is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 140-3N. when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140-3N. you can contact the distributor directly for product support, shipping queries etc.
Is the 140-3N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140-3N. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 140-3N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140-3N. often in real-time on the comparison pages.
What if I can't find stock of 140-3N.?
You can fill out our help required form which you can use to request a quote for 140-3N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.