Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$18.18
|
No stock
|
Buy Now |
Connector Type B | Free End |
---|---|
Cable Length - Metric | 1.2m |
Current Rating | 40A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 4ft |
3-Wire 40A Range Power Cord - 4 Length | Newark Electronics |
Where can I find additional details, specifications and documents for a 140-1515?
Additional datasheets, footprints and schematics for 140-1515 are listed on our Part Details page. You can also find images and similar parts to 140-1515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140-1515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-1515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140-1515 fall under?
The 140-1515 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 140-1515 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140-1515 you can contact the distributor directly for product support, shipping queries etc.
Is the 140-1515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140-1515 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 140-1515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140-1515 often in real-time on the comparison pages.
What if I can't find stock of 140-1515?
You can fill out our help required form which you can use to request a quote for 140-1515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.