140-1025-02-01-00 Crimp Terminals / Solder Terminals & Splices by Cambion Electronics

TERMINAL, SLOTTED, SOLDER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1,343
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
447
in stock
Buy Now

Specifications

Insulation Non Insulated
Mounting Hole Dia 2.95mm
Terminal Plating Silver
Overall Length 12.7mm
Length - Below Flange 2.77mm
Connector Type Pin
Contact Material Brass
Pin Length 0.5"
RoHS Compliant Yes

Alternative Descriptions

Terminal, Slotted, Solder | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 140-1025-02-01-00?

Additional datasheets, footprints and schematics for 140-1025-02-01-00 are listed on our Part Details page. You can also find images and similar parts to 140-1025-02-01-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 140-1025-02-01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-1025-02-01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 140-1025-02-01-00 fall under?

The 140-1025-02-01-00 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.

Can I view similar or alternative parts?

You can view similar parts to 140-1025-02-01-00 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 140-1025-02-01-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 140-1025-02-01-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 140-1025-02-01-00 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 140-1025-02-01-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 140-1025-02-01-00 often in real-time on the comparison pages.

What if I can't find stock of 140-1025-02-01-00?

You can fill out our help required form which you can use to request a quote for 140-1025-02-01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay