Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | MMCX & MCX Coaxial Connectors |
---|---|
For Use With | Johnson 140-0000-952 Hand Crimp Tool |
Crimp Size | 5.41mm, 3.83mm, 3.25mm, 2.67mm |
RoHS Compliant | Yes |
Crimp Die, 140-0000-952 Crimp Tool | Newark Electronics |
INTERCONNECT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 140-0000-951?
Additional datasheets, footprints and schematics for 140-0000-951 are listed on our Part Details page. You can also find images and similar parts to 140-0000-951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140-0000-951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-0000-951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140-0000-951 fall under?
The 140-0000-951 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 140-0000-951 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140-0000-951 you can contact the distributor directly for product support, shipping queries etc.
Is the 140-0000-951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140-0000-951 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 140-0000-951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140-0000-951 often in real-time on the comparison pages.
What if I can't find stock of 140-0000-951?
You can fill out our help required form which you can use to request a quote for 140-0000-951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.