140-0-0-202 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

WIREWOUND POTENTIOMETER, 2KOHM, 5%, 2W

Status: Unknown
Series: 140 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
10 units
Buy Now
Logo for element14 element14
10 units
Buy Now
Logo for RS Americas RS Americas
1 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Track Resistance 2kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 2W
Resistance Tolerance ± 5%
Product Range 140 Series
Potentiometer Mounting Panel Mount
Shaft Diameter 3.17mm
RoHS Compliant Yes

Alternative Descriptions

Wirewound Potentiometer, 2Kohm, 5%, 2W | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 140-0-0-202?

Additional datasheets, footprints and schematics for 140-0-0-202 are listed on our Part Details page. You can also find images and similar parts to 140-0-0-202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 140-0-0-202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-0-0-202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 140-0-0-202 fall under?

The 140-0-0-202 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 140-0-0-202 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 140-0-0-202 you can contact the distributor directly for product support, shipping queries etc.

Is the 140-0-0-202 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 140-0-0-202 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 140-0-0-202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 140-0-0-202 often in real-time on the comparison pages.

What if I can't find stock of 140-0-0-202?

You can fill out our help required form which you can use to request a quote for 140-0-0-202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay