Status: | Unknown |
---|---|
Series: | 140 Series |
RoHS: | Compliant |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 140 Series |
Potentiometer Mounting | Panel Mount |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Wirewound Potentiometer, 10Kohm, 5%, 2W | Newark Electronics |
Pot | RS |
Potentiometer Wirewound 1 Turn 10 kOhms Power Slotted Shaft 2W 140 Series | Spectrol / Sfernice / Vishay 140-0-0-103 | RS Americas |
Where can I find additional details, specifications and documents for a 140-0-0-103?
Additional datasheets, footprints and schematics for 140-0-0-103 are listed on our Part Details page. You can also find images and similar parts to 140-0-0-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140-0-0-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140-0-0-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140-0-0-103 fall under?
The 140-0-0-103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 140-0-0-103 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140-0-0-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 140-0-0-103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 140-0-0-103 have stock available?
Authorised distributors including Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for 140-0-0-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140-0-0-103 often in real-time on the comparison pages.
What if I can't find stock of 140-0-0-103?
You can fill out our help required form which you can use to request a quote for 140-0-0-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.